Vishay Intertechnology, Inc. LED; Red;4mcd;3.3mmDia.;T-1;10mA;16V;635nm;+/-30deg;GaAsP on GaP;6V;100mW TLRH4420

Description
Resistor LED for 12 V Supply Voltage, Red Color, 3 mm Dia., 16 V Forward Voltage EMC specified (DIN 40 839) Resistant against transient high voltage Wide viewing angle Luminous intensity categorized Lead-free device They are resistant against transient conduction (high voltage spikes) and interferences by conduction and coupling.
Description
Resistor LED for 12 V Supply Voltage, Red Color, 3 mm Dia., 16 V Forward Voltage EMC specified (DIN 40 839) Resistant against transient high voltage Wide viewing angle Luminous intensity categorized Lead-free device They are resistant against transient conduction (high voltage spikes) and interferences by conduction and coupling.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;4mcd;3.3mmDia.;T-1;10mA;16V;635nm;+/-30deg;GaAsP on GaP;6V;100mW - 70061496 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;4mcd;3.3mmDia.;T-1;10mA;16V;635nm;+/-30deg;GaAsP on GaP;6V;100mW
70061496
LED; Red;4mcd;3.3mmDia.;T-1;10mA;16V;635nm;+/-30deg;GaAsP on GaP;6V;100mW 70061496
Resistor LED for 12 V Supply Voltage, Red Color, 3 mm Dia., 16 V Forward Voltage EMC specified (DIN 40 839) Resistant against transient high voltage Wide viewing angle Luminous intensity categorized Lead-free device They are resistant against transient conduction (high voltage spikes) and interferences by conduction and coupling.

Resistor LED for 12 V Supply Voltage, Red Color, 3 mm Dia., 16 V Forward Voltage

  • EMC specified (DIN 40 839)
  • Resistant against transient high voltage
  • Wide viewing angle
  • Luminous intensity categorized
  • Lead-free device
    They are resistant against transient conduction (high voltage spikes) and interferences by conduction and coupling.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70061496
Product Name LED; Red;4mcd;3.3mmDia.;T-1;10mA;16V;635nm;+/-30deg;GaAsP on GaP;6V;100mW
LED Package: 3.3mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE2L-Y1002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details