Vishay Precision Group LED Indication - Discrete TLRG4420CU

Description
Green 569nm LED Indication - Discrete 10V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLRG4420CU-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLRG4420CU-ND
LED Indication - Discrete TLRG4420CU-ND
Green 569nm LED Indication - Discrete 10V Radial

Green 569nm LED Indication - Discrete 10V Radial

Buy Now Datasheet
Led, Green, T-1 (3Mm), 10Mcd, 575Nm; Led Color Vishay - 58K2517 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 10Mcd, 575Nm; Led Color Vishay
58K2517
Led, Green, T-1 (3Mm), 10Mcd, 575Nm; Led Color Vishay 58K2517
LED, GREEN, T-1 (3MM), 10MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:12V; Wavelength Typ:575nm; Luminous Intensity:10mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 10MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:12V; Wavelength Typ:575nm; Luminous Intensity:10mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLRG4420CU-ND 58K2517
Product Name LED Indication - Discrete Led, Green, T-1 (3Mm), 10Mcd, 575Nm; Led Color Vishay
LED Package: Radial T-1 (3mm)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Circular LED lamp - SLI-325YC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers