Vishay Intertechnology, Inc. LED, Resistor; Green; 1.6 mcd (Min.); 3.2 + 0.15 mm; T-1; 10 mA (Typ.); 16 V TLRG4420

Description
10 mA (Typ.) Forward Current, 16 V Forward Voltage, 240 mW Power Dissipation, Resistor LEDs Resistant against transient high voltage spikes Cost effective, save space and resistor cost Wide viewing angle Luminous intensity categorized Lead-free device This is developed for the automotive industry with special requirements as for EMC in motor vehicles with 12 V supply voltage.
Description
10 mA (Typ.) Forward Current, 16 V Forward Voltage, 240 mW Power Dissipation, Resistor LEDs Resistant against transient high voltage spikes Cost effective, save space and resistor cost Wide viewing angle Luminous intensity categorized Lead-free device This is developed for the automotive industry with special requirements as for EMC in motor vehicles with 12 V supply voltage.

Suppliers

Company
Product
Description
Supplier Links
LED, Resistor; Green; 1.6 mcd (Min.); 3.2 + 0.15 mm; T-1; 10 mA (Typ.); 16 V - 70061495 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, Resistor; Green; 1.6 mcd (Min.); 3.2 + 0.15 mm; T-1; 10 mA (Typ.); 16 V
70061495
LED, Resistor; Green; 1.6 mcd (Min.); 3.2 + 0.15 mm; T-1; 10 mA (Typ.); 16 V 70061495
10 mA (Typ.) Forward Current, 16 V Forward Voltage, 240 mW Power Dissipation, Resistor LEDs Resistant against transient high voltage spikes Cost effective, save space and resistor cost Wide viewing angle Luminous intensity categorized Lead-free device This is developed for the automotive industry with special requirements as for EMC in motor vehicles with 12 V supply voltage.

10 mA (Typ.) Forward Current, 16 V Forward Voltage, 240 mW Power Dissipation, Resistor LEDs

  • Resistant against transient high voltage spikes
  • Cost effective, save space and resistor cost
  • Wide viewing angle
  • Luminous intensity categorized
  • Lead-free device
    This is developed for the automotive industry with special requirements as for EMC in motor vehicles with 12 V supply voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70061495
Product Name LED, Resistor; Green; 1.6 mcd (Min.); 3.2 + 0.15 mm; T-1; 10 mA (Typ.); 16 V
LED Package: 3.2 ± 0.15 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details