Vishay Precision Group LED Indication - Discrete - TLPY5600 TLPY5600

Description
Manufacturer: Vishay Win Source Part Number: 900127-TLPY5600 Features: Yellow 588nm LED Indication - Discrete 2.4V Radial, Side View Package: Bulk Package: Radial, Side View Mounting: Through Hole, Right Angle Family Name: TLPY5600 Categories: Optoelectronics Case / Package: Side View LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900127-TLPY5600 Features: Yellow 588nm LED Indication - Discrete 2.4V Radial, Side View Package: Bulk Package: Radial, Side View Mounting: Through Hole, Right Angle Family Name: TLPY5600 Categories: Optoelectronics Case / Package: Side View LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - TLPY5600
900127-TLPY5600
LED Indication - Discrete - TLPY5600 900127-TLPY5600
Manufacturer: Vishay Win Source Part Number: 900127-TLPY5600 Features: Yellow 588nm LED Indication - Discrete 2.4V Radial, Side View Package: Bulk Package: Radial, Side View Mounting: Through Hole, Right Angle Family Name: TLPY5600 Categories: Optoelectronics Case / Package: Side View LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Vishay
Win Source Part Number: 900127-TLPY5600
Features: Yellow 588nm LED Indication - Discrete 2.4V Radial, Side View
Package: Bulk
Package: Radial, Side View
Mounting: Through Hole, Right Angle
Family Name: TLPY5600
Categories: Optoelectronics
Case / Package: Side View LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - TLPY5600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLPY5600-ND
LED Indication - Discrete TLPY5600-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial, Side View

Yellow 588nm LED Indication - Discrete 2.4V Radial, Side View

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLPY5600
Standard LEDs - Through Hole TLPY5600
Standard LEDs - Through Hole Yellow Tinted Diff 0.63-1.5mcd@10mA

Standard LEDs - Through Hole Yellow Tinted Diff 0.63-1.5mcd@10mA

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 1.5Mcd, 594Nm; Led Color Vishay - 33C1408 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 1.5Mcd, 594Nm; Led Color Vishay
33C1408
Led, Yellow, T-1 3/4 (5Mm), 1.5Mcd, 594Nm; Led Color Vishay 33C1408
LED, YELLOW, T-1 3/4 (5MM), 1.5MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:1.5mcd; Viewing Angle:80°; MSL:-RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 1.5MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:1.5mcd; Viewing Angle:80°; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 900127-TLPY5600 TLPY5600-ND TLPY5600 33C1408
Product Name LED Indication - Discrete - TLPY5600 LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 1.5Mcd, 594Nm; Led Color Vishay
LED Package: Radial, Side View T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 594 nm (5940 Å)
Viewing Angle 160 degrees 80 degrees
Luminous Intensity 2.25 milliCandela 1.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1027-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details