Vishay Precision Group LED Indication - Discrete TLPR5600

Description
Red 630nm LED Indication - Discrete 2V Radial, Side View
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLPR5600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLPR5600-ND
LED Indication - Discrete TLPR5600-ND
Red 630nm LED Indication - Discrete 2V Radial, Side View

Red 630nm LED Indication - Discrete 2V Radial, Side View

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 2.5Mcd, 630Nm; Led Color Vishay - 33C1407 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2.5Mcd, 630Nm; Led Color Vishay
33C1407
Led, Red, T-1 3/4 (5Mm), 2.5Mcd, 630Nm; Led Color Vishay 33C1407
LED, RED, T-1 3/4 (5MM), 2.5MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:2.5mcd; Viewing Angle:80°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2.5MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:2.5mcd; Viewing Angle:80°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLPR5600
Standard LEDs - Through Hole TLPR5600
Standard LEDs - Through Hole Red S. View Diff

Standard LEDs - Through Hole Red S. View Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLPR5600-ND 33C1407 TLPR5600
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 2.5Mcd, 630Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial, Side View T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 630 nm (6300 Å)
Viewing Angle 160 degrees 80 degrees
Luminous Intensity 3.5 milliCandela 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-580DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers