Vishay Precision Group LED Indication - Discrete TLPP5600

Description
Green 560nm LED Indication - Discrete 2.4V Radial, Side View
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.4V Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLPP5600TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLPP5600TB-ND
LED Indication - Discrete TLPP5600TB-ND
Green 560nm LED Indication - Discrete 2.4V Radial, Side View

Green 560nm LED Indication - Discrete 2.4V Radial, Side View

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLPP5600
Standard LEDs - Through Hole TLPP5600
Standard LEDs - Through Hole Green Tinted Diff 0.63-1.6mcd@10mA

Standard LEDs - Through Hole Green Tinted Diff 0.63-1.6mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLPP5600TB-ND TLPP5600
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial, Side View
LED Type Green
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers