Vishay Precision Group LED Indication - Discrete TLPH5600

Description
Red 619nm LED Indication - Discrete 2V Radial, Side View
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLPH5600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLPH5600-ND
LED Indication - Discrete TLPH5600-ND
Red 619nm LED Indication - Discrete 2V Radial, Side View

Red 619nm LED Indication - Discrete 2V Radial, Side View

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 1.5Mcd, 635Nm; Led Color Vishay - 98K1576 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 1.5Mcd, 635Nm; Led Color Vishay
98K1576
Led, Red, T-1 3/4 (5Mm), 1.5Mcd, 635Nm; Led Color Vishay 98K1576
LED, RED, T-1 3/4 (5MM), 1.5MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:1.5mcd; Viewing Angle:80°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 1.5MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:1.5mcd; Viewing Angle:80°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLPH5600
Standard LEDs - Through Hole TLPH5600
Standard LEDs - Through Hole Red Tinted Diffused 0.63-1.5mcd@10mA

Standard LEDs - Through Hole Red Tinted Diffused 0.63-1.5mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLPH5600-ND 98K1576 TLPH5600
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 1.5Mcd, 635Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial, Side View T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 160 degrees 80 degrees
Luminous Intensity 3.5 milliCandela 1.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1423-2-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 461 to 632 nm (4610 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details