Vishay Precision Group LED Indication - Discrete TLPG5600

Description
Green 569nm LED Indication - Discrete 2.4V Radial, Side View
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.4V Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLPG5600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLPG5600-ND
LED Indication - Discrete TLPG5600-ND
Green 569nm LED Indication - Discrete 2.4V Radial, Side View

Green 569nm LED Indication - Discrete 2.4V Radial, Side View

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLPG5600
Standard LEDs - Through Hole TLPG5600
Standard LEDs - Through Hole Green Tinted Diff 0.63-1.5mcd@10mA

Standard LEDs - Through Hole Green Tinted Diff 0.63-1.5mcd@10mA

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 1.5Mcd, 575Nm; Led Color Vishay - 33C1404 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 1.5Mcd, 575Nm; Led Color Vishay
33C1404
Led, Green, T-1 3/4 (5Mm), 1.5Mcd, 575Nm; Led Color Vishay 33C1404
LED, GREEN, T-1 3/4 (5MM), 1.5MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:1.5mcd; Viewing Angle:80°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 1.5MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:1.5mcd; Viewing Angle:80°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLPG5600-ND TLPG5600 33C1404
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Green, T-1 3/4 (5Mm), 1.5Mcd, 575Nm; Led Color Vishay
LED Package: Radial, Side View T-1 3/4 (5mm)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 160 degrees 80 degrees
Luminous Intensity 2.25 milliCandela 1.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Small chip LED with reflector - SML-M13UT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details