Vishay Precision Group LED Indication - Discrete TLMY1100-GS08

Description
Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1186-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1186-2-ND
LED Indication - Discrete 751-1186-2-ND
Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - TLMY1100-GS08 - 844794-TLMY1100-GS08 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - TLMY1100-GS08
844794-TLMY1100-GS08
LED Indication - Discrete - TLMY1100-GS08 844794-TLMY1100-GS08
Manufacturer: Vishay Win Source Part Number: 844794-TLMY1100-GS08 Series: Automotive, AEC-Q101 Features: Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: TLMY1100 Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: TLMY1100GS08, 751-1186-1, 751-1186-2, 751-1186-6

Manufacturer: Vishay
Win Source Part Number: 844794-TLMY1100-GS08
Series: Automotive, AEC-Q101
Features: Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: TLMY1100
Categories: Optoelectronics
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: TLMY1100GS08, 751-1186-1, 751-1186-2, 751-1186-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
TLMY1100-GS08
Standard LEDs - SMD TLMY1100-GS08
Standard LEDs - SMD Yellow Non-Diffused 63mcd(typ) @20mA

Standard LEDs - SMD Yellow Non-Diffused 63mcd(typ) @20mA

Buy Now Datasheet
Led, Yellow, 1.6Mm X 0.8Mm, 80Mcd, 595Nm; Led Color Vishay - 03P9485 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.6Mm X 0.8Mm, 80Mcd, 595Nm; Led Color Vishay
03P9485
Led, Yellow, 1.6Mm X 0.8Mm, 80Mcd, 595Nm; Led Color Vishay 03P9485
LED, YELLOW, 1.6MM X 0.8MM, 80MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:595nm; Luminous Intensity:80mcd; Viewing Angle:80°; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 1.6MM X 0.8MM, 80MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:595nm; Luminous Intensity:80mcd; Viewing Angle:80°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 1.6Mm X 0.8Mm, 80Mcd, 595Nm, Full Reel; Led Color Vishay - 26K5585 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.6Mm X 0.8Mm, 80Mcd, 595Nm, Full Reel; Led Color Vishay
26K5585
Led, Yellow, 1.6Mm X 0.8Mm, 80Mcd, 595Nm, Full Reel; Led Color Vishay 26K5585
LED, YELLOW, 1.6MM X 0.8MM, 80MCD, 595NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:595nm; Luminous Intensity:80mcd; Viewing Angle:80° RoHS Compliant: Yes

LED, YELLOW, 1.6MM X 0.8MM, 80MCD, 595NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:595nm; Luminous Intensity:80mcd; Viewing Angle:80° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 0.8X1.6Mm, Yellow, 80Mcd, 595Nm; Led Colour Vishay - 61AC2376 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0.8X1.6Mm, Yellow, 80Mcd, 595Nm; Led Colour Vishay
61AC2376
Led, 0.8X1.6Mm, Yellow, 80Mcd, 595Nm; Led Colour Vishay 61AC2376
LED, 0.8X1.6MM, YELLOW, 80MCD, 595NM; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:587nm; Luminous Intensity:80mcd; Viewing Angle:80°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, 0.8X1.6MM, YELLOW, 80MCD, 595NM; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:587nm; Luminous Intensity:80mcd; Viewing Angle:80°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1186-2-ND 844794-TLMY1100-GS08 TLMY1100-GS08 03P9485 61AC2376
Product Name LED Indication - Discrete LED Indication - Discrete - TLMY1100-GS08 Standard LEDs - SMD Led, Yellow, 1.6Mm X 0.8Mm, 80Mcd, 595Nm; Led Color Vishay Led, 0.8X1.6Mm, Yellow, 80Mcd, 595Nm; Led Colour Vishay
LED Package: 0603 (1608 Metric) 1.6mm x 0.8mm
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 591 nm (5910 Å) 595 nm (5950 Å) 587 nm (5870 Å)
Viewing Angle 160 degrees 80 degrees 80 degrees
Luminous Intensity 80 milliCandela 80 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
DURIS® low and mid power LEDs - GR PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details