Vishay Precision Group Led, Full Reel; Led Color Vishay TLMY1000-GS08.

Description
LED, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:588nm; Luminous Intensity:7.5mcd; Viewing Angle:160°; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: No
Datasheet
Description
LED, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:588nm; Luminous Intensity:7.5mcd; Viewing Angle:160°; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Full Reel; Led Color Vishay - 26AC4357 - Newark, An Avnet Company
Chicago, IL, United States
Led, Full Reel; Led Color Vishay
26AC4357
Led, Full Reel; Led Color Vishay 26AC4357
LED, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:588nm; Luminous Intensity:7.5mcd; Viewing Angle:160°; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: No

LED, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:588nm; Luminous Intensity:7.5mcd; Viewing Angle:160°; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26AC4357
Product Name Led, Full Reel; Led Color Vishay
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 160 degrees
Luminous Intensity 7.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-10
LED Type Green
Viewing Angle 140 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details