Vishay Precision Group LED Indication - Discrete TLMY1000-GS08

Description
Yellow 588nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLMY1000-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLMY1000-GS08TR-ND
LED Indication - Discrete TLMY1000-GS08TR-ND
Yellow 588nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - TLMY1000-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLMY1000-GS08DKR-ND
LED Indication - Discrete TLMY1000-GS08DKR-ND
Yellow 588nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - TLMY1000-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLMY1000-GS08CT-ND
LED Indication - Discrete TLMY1000-GS08CT-ND
Yellow 588nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - TLMY1000-GS08
057056-TLMY1000-GS08
LED Indication - Discrete - TLMY1000-GS08 057056-TLMY1000-GS08
Manufacturer: Vishay Win Source Part Number: 057056-TLMY1000-GS08 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 160° Millicandela Rating: 7.5mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 2mA Wavelength - Dominant: 588nm Wavelength - Peak: 591nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Defence, Military & Aerospace, Consumer Electronics, Automotive

Manufacturer: Vishay
Win Source Part Number: 057056-TLMY1000-GS08
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 160°
Millicandela Rating: 7.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 2mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 591nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Defence, Military & Aerospace, Consumer Electronics, Automotive

Buy Now Datasheet
Led, Full Reel; Led Color Vishay - 73J8862 - Newark, An Avnet Company
Chicago, IL, United States
Led, Full Reel; Led Color Vishay
73J8862
Led, Full Reel; Led Color Vishay 73J8862
LED, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:588nm; Luminous Intensity:7.5mcd; Viewing Angle:160°; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: Yes

LED, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:588nm; Luminous Intensity:7.5mcd; Viewing Angle:160°; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 7.5Mcd, 588Nm; Led Color Vishay - 05W7000 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 7.5Mcd, 588Nm; Led Color Vishay
05W7000
Led, Yellow, 7.5Mcd, 588Nm; Led Color Vishay 05W7000
LED, YELLOW, 7.5MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:588nm; Luminous Intensity:7.5mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 7.5MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:588nm; Luminous Intensity:7.5mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site
Led, 0603, Yellow; Led Colour Vishay - 78Y9599 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0603, Yellow; Led Colour Vishay
78Y9599
Led, 0603, Yellow; Led Colour Vishay 78Y9599
LED, 0603, YELLOW; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:595nm; Luminous Intensity:7.5mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:-; RoHS Compliant: Yes

LED, 0603, YELLOW; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:595nm; Luminous Intensity:7.5mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
TLMY1000-GS08
Standard LEDs - SMD TLMY1000-GS08
Standard LEDs - SMD Yellow 160Deg 6.5mcd

Standard LEDs - SMD Yellow 160Deg 6.5mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLMY1000-GS08TR-ND 057056-TLMY1000-GS08 73J8862 05W7000 78Y9599 TLMY1000-GS08
Product Name LED Indication - Discrete LED Indication - Discrete - TLMY1000-GS08 Led, Full Reel; Led Color Vishay Led, Yellow, 7.5Mcd, 588Nm; Led Color Vishay Led, 0603, Yellow; Led Colour Vishay Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.6mm x 0.8mm
LED Type Yellow Yellow; Yellow Yellow; Yellow Yellow; Yellow Yellow
Peak Wavelength 591 nm (5910 Å) 588 nm (5880 Å) 588 nm (5880 Å) 588 nm (5880 Å) 595 nm (5950 Å)
Viewing Angle 160 degrees 160 degrees 160 degrees 160 degrees 80 degrees
Luminous Intensity 7.5 milliCandela 7.5 milliCandela 7.5 milliCandela 7.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
IR LEDs - 2758946P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 58 milliwatts
View Details
LED White Lighting - 1416-L128-2780CB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers