Vishay Precision Group LED Indication - Discrete TLMS1100-GS08

Description
Red 633nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 633nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1182-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1182-2-ND
LED Indication - Discrete 751-1182-2-ND
Red 633nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 633nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 751-1182-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1182-6-ND
LED Indication - Discrete 751-1182-6-ND
Red 633nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 633nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 751-1182-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1182-1-ND
LED Indication - Discrete 751-1182-1-ND
Red 633nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 633nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - TLMS1100-GS08 - 1269674-TLMS1100-GS08 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - TLMS1100-GS08
1269674-TLMS1100-GS08
LED Indication - Discrete - TLMS1100-GS08 1269674-TLMS1100-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1269674-TLMS1100-GS0 8 Packaging: Reel - TR Color: Red Package: 0603 Mounting: SMD Viewing Angle: 160° Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 633nm Wavelength - Peak: 645nm Size: 1.60mm L x 0.80mm W Family Name: TLMS1100 Categories: Optoelectronics Manufacturer Homepage: www.vishay.com Manufacturer Package: 0603 Height (Maximum): 0.65mm Alternative Parts (Cross-Reference): SML-D12V8WT86C; SML-D12U8WT86C; SML-D13UWT86C; Introduction Date: February 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Automotive, Signalling, Defence, Military & Aerospace, Industrial

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1269674-TLMS1100-GS08
Packaging: Reel - TR
Color: Red
Package: 0603
Mounting: SMD
Viewing Angle: 160°
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 633nm
Wavelength - Peak: 645nm
Size: 1.60mm L x 0.80mm W
Family Name: TLMS1100
Categories: Optoelectronics
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0603
Height (Maximum): 0.65mm
Alternative Parts (Cross-Reference): SML-D12V8WT86C; SML-D12U8WT86C; SML-D13UWT86C;
Introduction Date: February 07, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automotive, Signalling, Defence, Military & Aerospace, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
TLMS1100-GS08
Standard LEDs - SMD TLMS1100-GS08
Standard LEDs - SMD Red Non-Diffused

Standard LEDs - SMD Red Non-Diffused

Buy Now Datasheet
CHIPLED(SMD 0603-LED) RED ULTRABRIGHT, 645NM - 70062159 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHIPLED(SMD 0603-LED) RED ULTRABRIGHT, 645NM
70062159
CHIPLED(SMD 0603-LED) RED ULTRABRIGHT, 645NM 70062159
CHIPLED(SMD 0603-LED) RED ULTRABRIGHT, 645NM

CHIPLED(SMD 0603-LED) RED ULTRABRIGHT, 645NM

Supplier's Site
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 633Nm; Led Color Vishay - 40M7745 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 633Nm; Led Color Vishay
40M7745
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 633Nm; Led Color Vishay 40M7745
LED, RED, 1.6MM X 0.8MM, 63MCD, 633NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:633nm; Luminous Intensity:63mcd; Viewing Angle:80°; Lens Shape:RectangularRoH S Compliant: Yes

LED, RED, 1.6MM X 0.8MM, 63MCD, 633NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:633nm; Luminous Intensity:63mcd; Viewing Angle:80°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 606Nm; Bulb Size Vishay - 35M3053 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 606Nm; Bulb Size Vishay
35M3053
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 606Nm; Bulb Size Vishay 35M3053
LED, RED, 1.6MM X 0.8MM, 63MCD, 606NM; Bulb Size:1.6mm x 0.8mm; LED Color:Red; Luminous Intensity:63mcd; Viewing Angle:80°; Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:SMD; Lens Shape:Rectangular; Wavelength Typ:606nmRoHS Compliant: Yes

LED, RED, 1.6MM X 0.8MM, 63MCD, 606NM; Bulb Size:1.6mm x 0.8mm; LED Color:Red; Luminous Intensity:63mcd; Viewing Angle:80°; Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:SMD; Lens Shape:Rectangular; Wavelength Typ:606nmRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 639Nm, Full Reel; Led Color Vishay - 28K0268 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 639Nm, Full Reel; Led Color Vishay
28K0268
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 639Nm, Full Reel; Led Color Vishay 28K0268
LED, RED, 1.6MM X 0.8MM, 63MCD, 639NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:639nm; Luminous Intensity:63mcd; Viewing Angle:80°; Colour:Red RoHS Compliant: Yes

LED, RED, 1.6MM X 0.8MM, 63MCD, 639NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:639nm; Luminous Intensity:63mcd; Viewing Angle:80°; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1182-2-ND 1269674-TLMS1100-GS08 TLMS1100-GS08 70062159 40M7745 35M3053 28K0268
Product Name LED Indication - Discrete LED Indication - Discrete - TLMS1100-GS08 Standard LEDs - SMD CHIPLED(SMD 0603-LED) RED ULTRABRIGHT, 645NM Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 633Nm; Led Color Vishay Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 606Nm; Bulb Size Vishay Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 639Nm, Full Reel; Led Color Vishay
LED Package: 0603 (1608 Metric) 1.60mm L x 0.80mm W 1.6mm x 0.8mm 1.6mm x 0.8mm 1.6mm x 0.8mm
LED Type Red Red; Red Red Red; Red Red; Red Red; Red
Peak Wavelength 645 nm (6450 Å) 633 nm (6330 Å) 633 nm (6330 Å) 606 nm (6060 Å) 639 nm (6390 Å)
Viewing Angle 160 degrees 160 degrees 80 degrees 80 degrees 80 degrees
Luminous Intensity 63 milliCandela 63 milliCandela 63 milliCandela 63 milliCandela 63 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details