Vishay Precision Group LED Indication - Discrete TLMS1000-GS08

Description
Red 628nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 628nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLMS1000-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLMS1000-GS08TR-ND
LED Indication - Discrete TLMS1000-GS08TR-ND
Red 628nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Red 628nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - TLMS1000-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLMS1000-GS08CT-ND
LED Indication - Discrete TLMS1000-GS08CT-ND
Red 628nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Red 628nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - TLMS1000-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLMS1000-GS08DKR-ND
LED Indication - Discrete TLMS1000-GS08DKR-ND
Red 628nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Red 628nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - TLMS1000-GS08 - 802011-TLMS1000-GS08 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - TLMS1000-GS08
802011-TLMS1000-GS08
LED Indication - Discrete - TLMS1000-GS08 802011-TLMS1000-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 802011-TLMS1000-GS08 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 160° Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 2mA Wavelength - Dominant: 628nm Wavelength - Peak: 640nm Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Manufacturer Package: 0603 Height (Maximum): 0.65mm Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 802011-TLMS1000-GS08
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 160°
Millicandela Rating: 4mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 2mA
Wavelength - Dominant: 628nm
Wavelength - Peak: 640nm
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
Manufacturer Package: 0603
Height (Maximum): 0.65mm
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - TLMS1000-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
TLMS1000-GS08
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) TLMS1000-GS08
2mA 4mcd 628nm Red 160° 1.8V 0603 Light Emitting Diodes (LED) ROHS

2mA 4mcd 628nm Red 160° 1.8V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
TLMS1000-GS08
Standard LEDs - SMD TLMS1000-GS08
Standard LEDs - SMD RED

Standard LEDs - SMD RED

Buy Now Datasheet
Red 0603 160° 4 mcd 1.8 V LED Surface Mount - 866-TLMS1000-GS08 - Utmel Electronic Limited
Hong Kong, China
Red 0603 160° 4 mcd 1.8 V LED Surface Mount
866-TLMS1000-GS08
Red 0603 160° 4 mcd 1.8 V LED Surface Mount 866-TLMS1000-GS08
Red 0603 160° 4 mcd 1.8 V LED Surface Mount

Red 0603 160° 4 mcd 1.8 V LED Surface Mount

Supplier's Site
Led, Red, 1.6Mm X 0.8Mm, 4Mcd, 628Nm; Led Color Vishay - 35M3052 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 0.8Mm, 4Mcd, 628Nm; Led Color Vishay
35M3052
Led, Red, 1.6Mm X 0.8Mm, 4Mcd, 628Nm; Led Color Vishay 35M3052
LED, RED, 1.6MM X 0.8MM, 4MCD, 628NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:15mA; Forward Voltage:1.8V; Wavelength Typ:628nm; Luminous Intensity:4mcd; Viewing Angle:80°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.6MM X 0.8MM, 4MCD, 628NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:15mA; Forward Voltage:1.8V; Wavelength Typ:628nm; Luminous Intensity:4mcd; Viewing Angle:80°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Full Reel; Led Color Vishay - 73J8863 - Newark, An Avnet Company
Chicago, IL, United States
Led, Full Reel; Led Color Vishay
73J8863
Led, Full Reel; Led Color Vishay 73J8863
LED, FULL REEL; LED Color:-; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:-; Luminous Intensity:4mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

LED, FULL REEL; LED Color:-; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:-; Luminous Intensity:4mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet
Chipled(Smd 0603-Led) Lc Red Vishay - 27AK0048 - Newark, An Avnet Company
Chicago, IL, United States
Chipled(Smd 0603-Led) Lc Red Vishay
27AK0048
Chipled(Smd 0603-Led) Lc Red Vishay 27AK0048
CHIPLED(SMD 0603-LED) LC RED

CHIPLED(SMD 0603-LED) LC RED

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLMS1000-GS08TR-ND 802011-TLMS1000-GS08 TLMS1000-GS08 TLMS1000-GS08 866-TLMS1000-GS08 35M3052 73J8863 27AK0048
Product Name LED Indication - Discrete LED Indication - Discrete - TLMS1000-GS08 Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD Red 0603 160° 4 mcd 1.8 V LED Surface Mount Led, Red, 1.6Mm X 0.8Mm, 4Mcd, 628Nm; Led Color Vishay Led, Full Reel; Led Color Vishay Chipled(Smd 0603-Led) Lc Red Vishay
LED Package: 0603 (1608 Metric) 1.6mm x 0.8mm
LED Type Red Red; Red Red; Red Red Red; Red
Peak Wavelength 640 nm (6400 Å) 628 nm (6280 Å) 628 nm (6280 Å) 628 nm (6280 Å)
Viewing Angle 160 degrees 160 degrees 160 degrees 80 degrees 80 degrees
Luminous Intensity 4 milliCandela 4 milliCandela 4 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1390-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details