Vishay Intertechnology, Inc. LED Indication - Discrete - TLMP3102-GS08 TLMP3102-GS08

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 757480-TLMP3102-GS08 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 5.25mcd Current - Test: 10mA Wavelength - Dominant: 560nm Wavelength - Peak: 555nm Categories: Optoelectronics Supplier Device Package: 2-PLCC Status: Obsolete Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 1.85mm Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TLM3102 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.00mm L x 2.80mm W Voltage - Forward (Vf): 2.1V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 757480-TLMP3102-GS08 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 5.25mcd Current - Test: 10mA Wavelength - Dominant: 560nm Wavelength - Peak: 555nm Categories: Optoelectronics Supplier Device Package: 2-PLCC Status: Obsolete Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 1.85mm Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TLM3102 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.00mm L x 2.80mm W Voltage - Forward (Vf): 2.1V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - TLMP3102-GS08
757480-TLMP3102-GS08
LED Indication - Discrete - TLMP3102-GS08 757480-TLMP3102-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 757480-TLMP3102-GS08 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 5.25mcd Current - Test: 10mA Wavelength - Dominant: 560nm Wavelength - Peak: 555nm Categories: Optoelectronics Supplier Device Package: 2-PLCC Status: Obsolete Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 1.85mm Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TLM3102 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.00mm L x 2.80mm W Voltage - Forward (Vf): 2.1V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 757480-TLMP3102-GS08
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 5.25mcd
Current - Test: 10mA
Wavelength - Dominant: 560nm
Wavelength - Peak: 555nm
Categories: Optoelectronics
Supplier Device Package: 2-PLCC
Status: Obsolete
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Manufacturer Package: 2-SMD, J-Lead
Height (Maximum): 1.85mm
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TLM3102
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.00mm L x 2.80mm W
Voltage - Forward (Vf): 2.1V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 757480-TLMP3102-GS08
Product Name LED Indication - Discrete - TLMP3102-GS08
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Flat disc LED lamps - SLR-322MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details