Vishay Intertechnology, Inc. LED Indication - Discrete - TLMP3101-GS08 TLMP3101-GS08

Description
Manufacturer: Vishay Win Source Part Number: 135598-TLMP3101-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 3.3mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 560nm Wavelength - Peak: 555nm Height (Max): 1.85mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 135598-TLMP3101-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 3.3mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 560nm Wavelength - Peak: 555nm Height (Max): 1.85mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - TLMP3101-GS08
135598-TLMP3101-GS08
LED Indication - Discrete - TLMP3101-GS08 135598-TLMP3101-GS08
Manufacturer: Vishay Win Source Part Number: 135598-TLMP3101-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 3.3mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 560nm Wavelength - Peak: 555nm Height (Max): 1.85mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 135598-TLMP3101-GS08
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 3.3mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 560nm
Wavelength - Peak: 555nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 135598-TLMP3101-GS08
Product Name LED Indication - Discrete - TLMP3101-GS08
LED Type Green; Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3C2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5700 K
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details