Vishay Intertechnology, Inc. LED Indication - Discrete TLMP2100-GS08

Description
Green 560nm LED Indication - Discrete 2.4V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.4V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1177-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1177-2-ND
LED Indication - Discrete 751-1177-2-ND
Green 560nm LED Indication - Discrete 2.4V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2.4V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-1177-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Oval LED lamps - SLI-430MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details