Vishay Precision Group LED Indication - Discrete TLMP1100-GS08

Description
Green 561nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 561nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1176-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1176-2-ND
LED Indication - Discrete 751-1176-2-ND
Green 561nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 561nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 751-1176-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1176-1-ND
LED Indication - Discrete 751-1176-1-ND
Green 561nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 561nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 751-1176-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1176-6-ND
LED Indication - Discrete 751-1176-6-ND
Green 561nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 561nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - TLMP1100-GS08
805434-TLMP1100-GS08
LED Indication - Discrete - TLMP1100-GS08 805434-TLMP1100-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 805434-TLMP1100-GS08 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 160° Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 561nm Wavelength - Peak: 562nm Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Manufacturer Package: 0603 Height (Maximum): 0.65mm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TLM1100

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 805434-TLMP1100-GS08
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 160°
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 561nm
Wavelength - Peak: 562nm
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
Manufacturer Package: 0603
Height (Maximum): 0.65mm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TLM1100

Buy Now
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - TLMP1100-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
TLMP1100-GS08
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) TLMP1100-GS08
20mA 15mcd 561nm Emerald 160° 2.1V 0603 Light Emitting Diodes (LED) ROHS

20mA 15mcd 561nm Emerald 160° 2.1V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
TLMP1100-GS08
Standard LEDs - SMD TLMP1100-GS08
Standard LEDs - SMD Pure Green

Standard LEDs - SMD Pure Green

Buy Now Datasheet
Led, Green, 1.6Mm X 0.8Mm, 15Mcd, 566Nm; Led Color Vishay - 03P9483 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm X 0.8Mm, 15Mcd, 566Nm; Led Color Vishay
03P9483
Led, Green, 1.6Mm X 0.8Mm, 15Mcd, 566Nm; Led Color Vishay 03P9483
LED, GREEN, 1.6MM X 0.8MM, 15MCD, 566NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:566nm; Luminous Intensity:15mcd; Viewing Angle:80°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.6MM X 0.8MM, 15MCD, 566NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:566nm; Luminous Intensity:15mcd; Viewing Angle:80°; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led, 0603, Green; Led Colour Vishay - 78Y9598 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0603, Green; Led Colour Vishay
78Y9598
Led, 0603, Green; Led Colour Vishay 78Y9598
LED, 0603, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:566nm; Luminous Intensity:15mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, 0603, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:566nm; Luminous Intensity:15mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.6Mm X 0.8Mm, 15Mcd, 566Nm, Full Reel; Led Color Vishay - 28X3201 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm X 0.8Mm, 15Mcd, 566Nm, Full Reel; Led Color Vishay
28X3201
Led, Green, 1.6Mm X 0.8Mm, 15Mcd, 566Nm, Full Reel; Led Color Vishay 28X3201
LED, GREEN, 1.6MM X 0.8MM, 15MCD, 566NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:566nm; Luminous Intensity:15mcd; Viewing Angle:80° RoHS Compliant: Yes

LED, GREEN, 1.6MM X 0.8MM, 15MCD, 566NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:566nm; Luminous Intensity:15mcd; Viewing Angle:80° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1176-2-ND 805434-TLMP1100-GS08 TLMP1100-GS08 TLMP1100-GS08 03P9483 78Y9598
Product Name LED Indication - Discrete LED Indication - Discrete - TLMP1100-GS08 Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD Led, Green, 1.6Mm X 0.8Mm, 15Mcd, 566Nm; Led Color Vishay Led, 0603, Green; Led Colour Vishay
LED Package: 0603 (1608 Metric) 1.6mm x 0.8mm
LED Type Green Green; Green Emerald Green; Green Green
Peak Wavelength 562 nm (5620 Å) 561 nm (5610 Å) 561 nm (5610 Å) 566 nm (5660 Å) 566 nm (5660 Å)
Viewing Angle 160 degrees 160 degrees 160 degrees 80 degrees 80 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details