Vishay Precision Group LED Indication - Discrete TLMO1100-GS15

Description
LED ORANGE 0603 SMD
Request a Quote Datasheet
Description
LED ORANGE 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-TLMO1100-GS15TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLMO1100-GS15TR-ND
LED Indication - Discrete 751-TLMO1100-GS15TR-ND
LED ORANGE 0603 SMD

LED ORANGE 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 751-TLMO1100-GS15CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLMO1100-GS15CT-ND
LED Indication - Discrete 751-TLMO1100-GS15CT-ND
LED ORANGE 0603 SMD

LED ORANGE 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 751-TLMO1100-GS15DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLMO1100-GS15DKR-ND
LED Indication - Discrete 751-TLMO1100-GS15DKR-ND
LED ORANGE 0603 SMD

LED ORANGE 0603 SMD

Buy Now Datasheet
Led, Orange, 80Mcd, 606Nm, 0603 Rohs Compliant Vishay - 57AK6800 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 80Mcd, 606Nm, 0603 Rohs Compliant Vishay
57AK6800
Led, Orange, 80Mcd, 606Nm, 0603 Rohs Compliant Vishay 57AK6800
LED, ORANGE, 80MCD, 606NM, 0603 ROHS COMPLIANT: YES

LED, ORANGE, 80MCD, 606NM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-TLMO1100-GS15TR-ND 57AK6800
Product Name LED Indication - Discrete Led, Orange, 80Mcd, 606Nm, 0603 Rohs Compliant Vishay
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
QuasarBrite™ Through-hole LED Lamps -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Infrared (optional feature); Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); Ultraviolet (optional feature); Pink (optional feature); Purple (optional feature); White (optional feature); Multi-Colored (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
Luminous Intensity 15000 to 27000 milliCandela
View Details