Orange 605nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Orange 605nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Standard LEDs - SMD Soft Orange, 605nm 7.5mcd, 2mA
Standard LEDs - SMD Soft Orange, 605nm 7.5mcd, 2mA
LED, AEC-Q101, ORG, 7.5MCD, 605NM, 0603; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:7.5mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: NA
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | TLMO1000-GS08TR-ND | 879-TLMO1000-GS08 | TLMO1000-GS08 | 70AC6533 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD Soft Orange, 605nm 7.5mcd, 2mA | Standard LEDs - SMD | Led, Aec-Q101, Org, 7.5Mcd, 605Nm, 0603; Led Color Vishay |
| LED Package: | 0603 (1608 Metric) | 1.60mm Lx0.80mm W | ||
| LED Type | Orange | Orange; Orange | Orange; Orange | |
| Peak Wavelength | 610 nm (6100 Å) | 610 nm (6100 Å) | 605 nm (6050 Å) | |
| Viewing Angle | 160 degrees | 160 degrees | 160 degrees | |
| Luminous Intensity | 7.5 milliCandela | 7.5 milliCandela | 7.5 milliCandela |