Vishay Intertechnology, Inc. LED Indication - Discrete - TLMG3100-GS08 TLMG3100-GS08

Description
Manufacturer: Vishay Win Source Part Number: 101122-TLMG3100-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 9mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 101122-TLMG3100-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 9mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - TLMG3100-GS08
101122-TLMG3100-GS08
LED Indication - Discrete - TLMG3100-GS08 101122-TLMG3100-GS08
Manufacturer: Vishay Win Source Part Number: 101122-TLMG3100-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 9mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Industrial

Manufacturer: Vishay
Win Source Part Number: 101122-TLMG3100-GS08
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 9mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 101122-TLMG3100-GS08
Product Name LED Indication - Discrete - TLMG3100-GS08
LED Type Green; Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
High brightness Tri-Color chip LED - SMLVN6RGB7W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details