Vishay Intertechnology, Inc. LED Indication - Discrete TLMG2100-GS08

Description
Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1166-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1166-2-ND
LED Indication - Discrete 751-1166-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - TLMG2100-GS08
936770-TLMG2100-GS08
LED Indication - Discrete - TLMG2100-GS08 936770-TLMG2100-GS08
Manufacturer: Vishay Win Source Part Number: 936770-TLMG2100-GS08 Series: MiniLED Features: Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLMG2100 Categories: Optoelectronics Case / Package: SMD MiniLED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1166-2, 751-1166-1, 751-1166-6, TLMG2100GS08

Manufacturer: Vishay
Win Source Part Number: 936770-TLMG2100-GS08
Series: MiniLED
Features: Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLMG2100
Categories: Optoelectronics
Case / Package: SMD MiniLED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 751-1166-2, 751-1166-1, 751-1166-6, TLMG2100GS08

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1166-2-ND 936770-TLMG2100-GS08
Product Name LED Indication - Discrete LED Indication - Discrete - TLMG2100-GS08
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details