Vishay Precision Group LED Indication - Discrete - TLMG1100-GS08 TLMG1100-GS08

Description
Manufacturer: Vishay Win Source Part Number: 095114-TLMG1100-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 160° Millicandela Rating: 35mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Industrial, Automotive
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 095114-TLMG1100-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 160° Millicandela Rating: 35mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Industrial, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLMG1100-GS08 - 095114-TLMG1100-GS08 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - TLMG1100-GS08
095114-TLMG1100-GS08
LED Indication - Discrete - TLMG1100-GS08 095114-TLMG1100-GS08
Manufacturer: Vishay Win Source Part Number: 095114-TLMG1100-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 160° Millicandela Rating: 35mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Industrial, Automotive

Manufacturer: Vishay
Win Source Part Number: 095114-TLMG1100-GS08
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 160°
Millicandela Rating: 35mcd
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 572nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Industrial, Automotive

Buy Now Datasheet
LED Indication - Discrete - 751-1165-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1165-2-ND
LED Indication - Discrete 751-1165-2-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 751-1165-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1165-1-ND
LED Indication - Discrete 751-1165-1-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 751-1165-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1165-6-ND
LED Indication - Discrete 751-1165-6-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - TLMG1100-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
TLMG1100-GS08
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) TLMG1100-GS08
20mA 35mcd 570nm Green-yellow 160° 2.1V 0603 Light Emitting Diodes (LED) ROHS

20mA 35mcd 570nm Green-yellow 160° 2.1V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Green, 1.6Mm X 0.8Mm, 35Mcd, 575Nm; Led Color Vishay - 26K5584 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm X 0.8Mm, 35Mcd, 575Nm; Led Color Vishay
26K5584
Led, Green, 1.6Mm X 0.8Mm, 35Mcd, 575Nm; Led Color Vishay 26K5584
LED, GREEN, 1.6MM X 0.8MM, 35MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:35mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.6MM X 0.8MM, 35MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:35mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 35Mcd, 570Nm, 0603, Full Reel; Led Color Vishay - 12X8125 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 35Mcd, 570Nm, 0603, Full Reel; Led Color Vishay
12X8125
Led, Green, 35Mcd, 570Nm, 0603, Full Reel; Led Color Vishay 12X8125
LED, GREEN, 35MCD, 570NM, 0603, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:35mcd; Viewing Angle:160°; Product Range:-RoHS Compliant: Yes

LED, GREEN, 35MCD, 570NM, 0603, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:35mcd; Viewing Angle:160°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 35Mcd, 570Nm; Led Colour Vishay - 99AC4520 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 35Mcd, 570Nm; Led Colour Vishay
99AC4520
Led, Green, 35Mcd, 570Nm; Led Colour Vishay 99AC4520
LED, GREEN, 35MCD, 570NM; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:35mcd; Viewing Angle:160°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, GREEN, 35MCD, 570NM; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:35mcd; Viewing Angle:160°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
TLMG1100-GS08
Standard LEDs - SMD TLMG1100-GS08
Standard LEDs - SMD Green Non-Diffused

Standard LEDs - SMD Green Non-Diffused

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 095114-TLMG1100-GS08 751-1165-2-ND TLMG1100-GS08 26K5584 99AC4520 TLMG1100-GS08
Product Name LED Indication - Discrete - TLMG1100-GS08 LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Green, 1.6Mm X 0.8Mm, 35Mcd, 575Nm; Led Color Vishay Led, Green, 35Mcd, 570Nm; Led Colour Vishay Standard LEDs - SMD
LED Type Green; Green Green Yellow; Green; Green-yellow Green; Green Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å) 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 160 degrees 160 degrees 160 degrees 160 degrees 160 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details