Vishay Intertechnology, Inc. LED Indication - Discrete - TLMD3100-GS08 TLMD3100-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1108822-TLMD3100-GS0 8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 20mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 648nm Wavelength - Peak: 650nm Height (Max): 1.85mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1108822-TLMD3100-GS0 8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 20mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 648nm Wavelength - Peak: 650nm Height (Max): 1.85mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - TLMD3100-GS08
1108822-TLMD3100-GS08
LED Indication - Discrete - TLMD3100-GS08 1108822-TLMD3100-GS08
Manufacturer: Vishay Win Source Part Number: 1108822-TLMD3100-GS0 8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 20mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 648nm Wavelength - Peak: 650nm Height (Max): 1.85mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1108822-TLMD3100-GS08
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 20mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 648nm
Wavelength - Peak: 650nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1108822-TLMD3100-GS08
Product Name LED Indication - Discrete - TLMD3100-GS08
LED Type Red; Red
Peak Wavelength 648 nm (6480 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details