Vishay Precision Group LED Indication - Discrete - TLMB1100-GS08 TLMB1100-GS08

Description
Manufacturer: Vishay Win Source Part Number: 899937-TLMB1100-GS08 Series: Automotive, AEC-Q101 Features: Blue 466nm LED Indication - Discrete 3.9V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLMB1100 Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1156-1, TLMB1100GS08, 751-1156-6, 751-1156-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899937-TLMB1100-GS08 Series: Automotive, AEC-Q101 Features: Blue 466nm LED Indication - Discrete 3.9V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLMB1100 Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1156-1, TLMB1100GS08, 751-1156-6, 751-1156-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLMB1100-GS08 - 899937-TLMB1100-GS08 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - TLMB1100-GS08
899937-TLMB1100-GS08
LED Indication - Discrete - TLMB1100-GS08 899937-TLMB1100-GS08
Manufacturer: Vishay Win Source Part Number: 899937-TLMB1100-GS08 Series: Automotive, AEC-Q101 Features: Blue 466nm LED Indication - Discrete 3.9V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLMB1100 Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1156-1, TLMB1100GS08, 751-1156-6, 751-1156-2

Manufacturer: Vishay
Win Source Part Number: 899937-TLMB1100-GS08
Series: Automotive, AEC-Q101
Features: Blue 466nm LED Indication - Discrete 3.9V 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLMB1100
Categories: Optoelectronics
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 751-1156-1, TLMB1100GS08, 751-1156-6, 751-1156-2

Buy Now
LED Indication - Discrete - 751-1156-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1156-2-ND
LED Indication - Discrete 751-1156-2-ND
Blue 466nm LED Indication - Discrete 3.9V 0603 (1608 Metric)

Blue 466nm LED Indication - Discrete 3.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
TLMB1100-GS08
Standard LEDs - SMD TLMB1100-GS08
Standard LEDs - SMD Blue Non-Diffused

Standard LEDs - SMD Blue Non-Diffused

Buy Now Datasheet
Led, Blue, 1.6Mm X 0.8Mm, 5Mcd, 466Nm; Led Color Vishay - 03P9480 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.6Mm X 0.8Mm, 5Mcd, 466Nm; Led Color Vishay
03P9480
Led, Blue, 1.6Mm X 0.8Mm, 5Mcd, 466Nm; Led Color Vishay 03P9480
LED, BLUE, 1.6MM X 0.8MM, 5MCD, 466NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:5mcd; Viewing Angle:80°; Lens Shape:RectangularRoH S Compliant: Yes

LED, BLUE, 1.6MM X 0.8MM, 5MCD, 466NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:5mcd; Viewing Angle:80°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 1.6Mm X 0.8Mm, 5Mcd, 466Nm, Full Reel; Led Color Vishay - 29X4199 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.6Mm X 0.8Mm, 5Mcd, 466Nm, Full Reel; Led Color Vishay
29X4199
Led, Blue, 1.6Mm X 0.8Mm, 5Mcd, 466Nm, Full Reel; Led Color Vishay 29X4199
LED, BLUE, 1.6MM X 0.8MM, 5MCD, 466NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:5mcd; Viewing Angle:80° RoHS Compliant: Yes

LED, BLUE, 1.6MM X 0.8MM, 5MCD, 466NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:5mcd; Viewing Angle:80° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 899937-TLMB1100-GS08 751-1156-2-ND TLMB1100-GS08 03P9480
Product Name LED Indication - Discrete - TLMB1100-GS08 LED Indication - Discrete Standard LEDs - SMD Led, Blue, 1.6Mm X 0.8Mm, 5Mcd, 466Nm; Led Color Vishay
LED Package: 0603 (1608 Metric) 1.6mm x 0.8mm
LED Type Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 466 nm (4660 Å)
Viewing Angle 160 degrees 80 degrees
Luminous Intensity 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details