Vishay Precision Group Led, Yellow, T-1 3/4 (5Mm), 2Mcd, 585Nm; Led Color Vishay TLLY5401

Description
LED, YELLOW, T-1 3/4 (5MM), 2MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:2mcd; Viewing Angle:25°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 2MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:2mcd; Viewing Angle:25°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 2Mcd, 585Nm; Led Color Vishay - 98K1570 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 2Mcd, 585Nm; Led Color Vishay
98K1570
Led, Yellow, T-1 3/4 (5Mm), 2Mcd, 585Nm; Led Color Vishay 98K1570
LED, YELLOW, T-1 3/4 (5MM), 2MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:2mcd; Viewing Angle:25°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 2MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:2mcd; Viewing Angle:25°; MSL:- RoHS Compliant: Yes

Supplier's Site
LED; Yellow; 2 mcd (Typ.); 5.8 mm; 7 mA; 2.4 V (Typ.); 6 V (Typ.); 585 nm - 70061513 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow; 2 mcd (Typ.); 5.8 mm; 7 mA; 2.4 V (Typ.); 6 V (Typ.); 585 nm
70061513
LED; Yellow; 2 mcd (Typ.); 5.8 mm; 7 mA; 2.4 V (Typ.); 6 V (Typ.); 585 nm 70061513
Low Current LED Lamp, 7 mA Forward Current, 2.4 (Typ.) Forward Voltage, 585 nm Peak Wavelength Low power consumption High brightness CMOS⁄MOS compatible Luminous intensity categorized Lead-free

Low Current LED Lamp, 7 mA Forward Current, 2.4 (Typ.) Forward Voltage, 585 nm Peak Wavelength

  • Low power consumption
  • High brightness
  • CMOS⁄MOS compatible
  • Luminous intensity categorized
  • Lead-free
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLY5401
Standard LEDs - Through Hole TLLY5401
Standard LEDs - Through Hole LC Yellow Tint Diff

Standard LEDs - Through Hole LC Yellow Tint Diff

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 98K1570 70061513 TLLY5401
Product Name Led, Yellow, T-1 3/4 (5Mm), 2Mcd, 585Nm; Led Color Vishay LED; Yellow; 2 mcd (Typ.); 5.8 mm; 7 mA; 2.4 V (Typ.); 6 V (Typ.); 585 nm Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm) 5.8mm
LED Type Yellow; Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PICOLED™ Series - SML-P12YT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers