Vishay Precision Group LED Indication - Discrete TLLR5401

Description
Red 619nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLLR5401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLLR5401-ND
LED Indication - Discrete TLLR5401-ND
Red 619nm LED Indication - Discrete 1.9V Radial

Red 619nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331913-TLLR5401 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331913-TLLR5401
Optoelectronics - LED Indication - Discrete 1331913-TLLR5401
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331913-TLLR5401 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 4,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 50° Lens Transparency: Diffused Millicandela Rating: 2mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Height (Max): 12.80mm Supplier Device Package: T-1 3/4 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: TLLR5401 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331913-TLLR5401
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Standard Package: 4,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 50°
Lens Transparency: Diffused
Millicandela Rating: 2mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 2mA
Wavelength - Dominant: 619nm
Wavelength - Peak: 635nm
Height (Max): 12.80mm
Supplier Device Package: T-1 3/4
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: TLLR5401
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLR5401
Standard LEDs - Through Hole TLLR5401
Standard LEDs - Through Hole LC Red Tint Diffused

Standard LEDs - Through Hole LC Red Tint Diffused

Buy Now Datasheet
LED; Red;2mcd;5.8mmDia.;T-1-3/4;7mA;1.9V;635nm;25deg;GaAsP on GaP;15V - 70061511 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;2mcd;5.8mmDia.;T-1-3/4;7mA;1.9V;635nm;25deg;GaAsP on GaP;15V
70061511
LED; Red;2mcd;5.8mmDia.;T-1-3/4;7mA;1.9V;635nm;25deg;GaAsP on GaP;15V 70061511
LED Lamp, Diameter 2 mm, Forward Current 7 mA, Soldering Temperature 260 °C Low power consumption High brightness CMOS⁄MOS compatible Specified at IF == 2 mA Luminous intensity categorized Lead-free device 25 ° angle of half intensity, 0.15 A surge forward current, 100 °C junction temperature, 50 pF junction capacitance.

LED Lamp, Diameter 2 mm, Forward Current 7 mA, Soldering Temperature 260 °C

  • Low power consumption
  • High brightness
  • CMOS⁄MOS compatible
  • Specified at IF == 2 mA
  • Luminous intensity categorized
  • Lead-free device
    25 ° angle of half intensity, 0.15 A surge forward current, 100 °C junction temperature, 50 pF junction capacitance.
Supplier's Site
Led, 5Mm, He-Red; Led Colour Vishay - 78Y9596 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, He-Red; Led Colour Vishay
78Y9596
Led, 5Mm, He-Red; Led Colour Vishay 78Y9596
LED, 5MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:635nm; Luminous Intensity:2mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:635nm; Luminous Intensity:2mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLLR5401-ND 1331913-TLLR5401 TLLR5401 70061511 78Y9596
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole LED; Red;2mcd;5.8mmDia.;T-1-3/4;7mA;1.9V;635nm;25deg;GaAsP on GaP;15V Led, 5Mm, He-Red; Led Colour Vishay
LED Package: Radial 5.8mm
LED Type Red Red; Red Red Red
Peak Wavelength 635 nm (6350 Å) 619 nm (6190 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees 50 degrees 25 degrees
Luminous Intensity 2 milliCandela 2 milliCandela 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details