Vishay Precision Group LED Indication - Discrete TLLR5400

Description
Red 619nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLLR5400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLLR5400-ND
LED Indication - Discrete TLLR5400-ND
Red 619nm LED Indication - Discrete 1.9V Radial

Red 619nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, Red, Th, 1.2Mcd, 625Nm Rohs Compliant Vishay - 58AJ2758 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Th, 1.2Mcd, 625Nm Rohs Compliant Vishay
58AJ2758
Led, Red, Th, 1.2Mcd, 625Nm Rohs Compliant Vishay 58AJ2758
LED, RED, TH, 1.2MCD, 625NM ROHS COMPLIANT: YES

LED, RED, TH, 1.2MCD, 625NM ROHS COMPLIANT: YES

Supplier's Site
LED; Red;1.2mcd;5.8mmDia.;T-1-3/4;7mA;1.9V;635nm;25deg;GaAsP on GaP;15V - 70061510 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;1.2mcd;5.8mmDia.;T-1-3/4;7mA;1.9V;635nm;25deg;GaAsP on GaP;15V
70061510
LED; Red;1.2mcd;5.8mmDia.;T-1-3/4;7mA;1.9V;635nm;25deg;GaAsP on GaP;15V 70061510
LED Lamp, Diameter 2 mm, Forward Current 7 mA, Soldering Temperature 260 °C Low power consumption High brightness CMOS⁄MOS compatible Specified at IF == 2 mA Luminous intensity categorized Lead-free device 25 ° angle of half intensity, 0.15 A surge forward current, 100 °C junction temperature, 50 pF junction capacitance.

LED Lamp, Diameter 2 mm, Forward Current 7 mA, Soldering Temperature 260 °C

  • Low power consumption
  • High brightness
  • CMOS⁄MOS compatible
  • Specified at IF == 2 mA
  • Luminous intensity categorized
  • Lead-free device
    25 ° angle of half intensity, 0.15 A surge forward current, 100 °C junction temperature, 50 pF junction capacitance.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLR5400
Standard LEDs - Through Hole TLLR5400
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLLR5400-ND 58AJ2758 70061510 TLLR5400
Product Name LED Indication - Discrete Led, Red, Th, 1.2Mcd, 625Nm Rohs Compliant Vishay LED; Red;1.2mcd;5.8mmDia.;T-1-3/4;7mA;1.9V;635nm;25deg;GaAsP on GaP;15V Standard LEDs - Through Hole
LED Package: Radial 5.8mm
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
DURIS® E 3 low and mid power LEDs - GW JCLMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 110 degrees
View Details
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details