Red 619nm LED Indication - Discrete 1.9V Radial
2.9mm圆形灯头 Plugin,D=2.9mm Light Emitting Diodes (LED) ROHS
LED, RED, T-1 (3MM), 1.2MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:625nm; Luminous Intensity:1.2mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes
Standard LEDs - Through Hole Red Tinted Diffused
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | TLLR4400-ND | 7082787 | 7082787P | TLLR4400 | 33C1369 | TLLR4400 |
| Product Name | LED Indication - Discrete | LEDs | LEDs | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Led, Red, T-1 (3Mm), 1.2Mcd, 625Nm; Led Color Vishay | Standard LEDs - Through Hole |
| LED Package: | Radial | 3mm | T-1 (3mm) | |||
| LED Type | Red | Red; Red | Red; Red | |||
| Peak Wavelength | 635 nm (6350 Å) | 625 nm (6250 Å) | 625 nm (6250 Å) | |||
| Viewing Angle | 50 degrees | 50 degrees | 25 degrees | |||
| Luminous Intensity | 1.2 milliCandela | 1.2 milliCandela | 1.2 milliCandela |