Vishay Intertechnology, Inc. LED Indication - Discrete TLLK4401

Description
Red 630nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLLK4401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLLK4401-ND
LED Indication - Discrete TLLK4401-ND
Red 630nm LED Indication - Discrete 1.8V Radial

Red 630nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLK4401
Standard LEDs - Through Hole TLLK4401
Standard LEDs - Through Hole Red 630nm 17mcd

Standard LEDs - Through Hole Red 630nm 17mcd

Buy Now Datasheet
Led, Super Red, 17Mcd, 630Nm, T-1 Rohs Compliant Vishay - 69AH2991 - Newark, An Avnet Company
Chicago, IL, United States
Led, Super Red, 17Mcd, 630Nm, T-1 Rohs Compliant Vishay
69AH2991
Led, Super Red, 17Mcd, 630Nm, T-1 Rohs Compliant Vishay 69AH2991
LED, SUPER RED, 17MCD, 630NM, T-1 ROHS COMPLIANT: YES

LED, SUPER RED, 17MCD, 630NM, T-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLLK4401-ND TLLK4401 69AH2991
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Super Red, 17Mcd, 630Nm, T-1 Rohs Compliant Vishay
LED Package: Radial
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details