VISHAY INTERTECHNOLOGY, INC.
TLLK4401-AS21 -- LED INDICATION - DISCRETE
Vishay Intertechnology, Inc.
LED Indication - Discrete
TLLK4401-AS21
Description
3MM LED RED TINT.DIFF
Request a Quote
Email Supplier
Datasheet
Description
3MM LED RED TINT.DIFF
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
751-TLLK4401-AS21TR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
643 nm (6430 Å)
|
|
Viewing Angle
|
60 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Blue; Deep blue
Array
Array
Number of Array Elements
1
View Details
LED Package:
1.6x0.8 (t=0.55)
LED Type
Red
Peak Wavelength
630 nm (6300 Å)
View Details
LED Type
White
Optical Power Output
9000 milliwatts
View Details