Vishay Precision Group Led, 5Mm, Green; Led Colour Vishay TLLG5401

Description
LED, 5MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:2mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:2mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Green; Led Colour Vishay - 78Y9595 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green; Led Colour Vishay
78Y9595
Led, 5Mm, Green; Led Colour Vishay 78Y9595
LED, 5MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:2mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:2mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLG5401
Standard LEDs - Through Hole TLLG5401
Standard LEDs - Through Hole LC Green Tint Diff

Standard LEDs - Through Hole LC Green Tint Diff

Buy Now Datasheet
LED; Green;1.2mcd;5mmDia.;25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;GaP on G - 70061509 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;1.2mcd;5mmDia.;25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;GaP on G
70061509
LED; Green;1.2mcd;5mmDia.;25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;GaP on G 70061509
Green , 3 mm Diameter, Low Current LED Low power consumption High brightness CMOS⁄MOS compatible Luminous intensity categorized Lead-free device +⁄- 25° angle of half intensity. 50 pF junction capacitance.

Green , 3 mm Diameter, Low Current LED

  • Low power consumption
  • High brightness
  • CMOS⁄MOS compatible
  • Luminous intensity categorized
  • Lead-free device
    +⁄- 25° angle of half intensity. 50 pF junction capacitance.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 78Y9595 TLLG5401 70061509
Product Name Led, 5Mm, Green; Led Colour Vishay Standard LEDs - Through Hole LED; Green;1.2mcd;5mmDia.;25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;GaP on G
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 25 degrees
Luminous Intensity 2 milliCandela 1.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA560BN2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details