Vishay Precision Group LED Indication - Discrete - TLLG5400 TLLG5400

Description
Manufacturer: Vishay Win Source Part Number: 1052492-TLLG5400 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 50° Lens Transparency: Diffused Millicandela Rating: 1.2mcd Lens Style/Size: Round with Domed Top, 5.80mm Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 12.80mm Categories: Optoelectronics Status: Active Case / Package: 5mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1052492-TLLG5400 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 50° Lens Transparency: Diffused Millicandela Rating: 1.2mcd Lens Style/Size: Round with Domed Top, 5.80mm Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 12.80mm Categories: Optoelectronics Status: Active Case / Package: 5mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - TLLG5400
1052492-TLLG5400
LED Indication - Discrete - TLLG5400 1052492-TLLG5400
Manufacturer: Vishay Win Source Part Number: 1052492-TLLG5400 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 50° Lens Transparency: Diffused Millicandela Rating: 1.2mcd Lens Style/Size: Round with Domed Top, 5.80mm Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 12.80mm Categories: Optoelectronics Status: Active Case / Package: 5mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1052492-TLLG5400
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 50°
Lens Transparency: Diffused
Millicandela Rating: 1.2mcd
Lens Style/Size: Round with Domed Top, 5.80mm
Current - Test: 2mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 12.80mm
Categories: Optoelectronics
Status: Active
Case / Package: 5mm
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - TLLG5400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLLG5400-ND
LED Indication - Discrete TLLG5400-ND
Green 569nm LED Indication - Discrete 1.9V Radial

Green 569nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, Green, 1.2Mcd, 575Nm; Led Color Vishay - 49Y4335 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.2Mcd, 575Nm; Led Color Vishay
49Y4335
Led, Green, 1.2Mcd, 575Nm; Led Color Vishay 49Y4335
LED, GREEN, 1.2MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.2mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 1.2MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.2mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
LED; Green;1.2mcd;5mmDia.;25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;GaP on G
70061508
LED; Green;1.2mcd;5mmDia.;25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;GaP on G 70061508
Green , 3 mm Diameter, Low Current LED Low power consumption High brightness CMOS⁄MOS compatible Luminous intensity categorized Lead-free device +⁄- 25° angle of half intensity. 50 pF junction capacitance.

Green , 3 mm Diameter, Low Current LED

  • Low power consumption
  • High brightness
  • CMOS⁄MOS compatible
  • Luminous intensity categorized
  • Lead-free device
    +⁄- 25° angle of half intensity. 50 pF junction capacitance.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLG5400
Standard LEDs - Through Hole TLLG5400
Standard LEDs - Through Hole Green Tint Diffused

Standard LEDs - Through Hole Green Tint Diffused

Buy Now Datasheet
Standard LEDs - Through Hole Green Tint Diffused - 879-TLLG5400 - Utmel Electronic Limited
Hong Kong, China
Standard LEDs - Through Hole Green Tint Diffused
879-TLLG5400
Standard LEDs - Through Hole Green Tint Diffused 879-TLLG5400
Standard LEDs - Through Hole Green Tint Diffused

Standard LEDs - Through Hole Green Tint Diffused

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1052492-TLLG5400 TLLG5400-ND 49Y4335 70061508 TLLG5400 879-TLLG5400
Product Name LED Indication - Discrete - TLLG5400 LED Indication - Discrete Led, Green, 1.2Mcd, 575Nm; Led Color Vishay LED; Green;1.2mcd;5mmDia.;25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;GaP on G Standard LEDs - Through Hole Standard LEDs - Through Hole Green Tint Diffused
LED Type Green; Green Green Green; Green Green Green; Green
Peak Wavelength 569 nm (5690 Å) 565 nm (5650 Å) 575 nm (5750 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees 50 degrees
Forward Voltage 1.9 volts 1.9 volts 1.9 volts 1.9 volts 1.9 volts
Lens Type Domed Lens Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Flat disc LED lamps - SLR-322YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers