Vishay Precision Group LEDs TLLG4401

Description
LED Uni-Color Green 565nm T-1
Request a Quote Datasheet
Description
LED Uni-Color Green 565nm T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7082784 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm T-1

LED Uni-Color Green 565nm T-1

Supplier's Site
LED Indication - Discrete - TLLG4401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLLG4401-ND
LED Indication - Discrete TLLG4401-ND
Green 569nm LED Indication - Discrete 1.9V Radial

Green 569nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLG4401
Standard LEDs - Through Hole TLLG4401
Standard LEDs - Through Hole LC Green Tint Diff

Standard LEDs - Through Hole LC Green Tint Diff

Buy Now Datasheet
Standard LEDs - Through Hole LC Green Tint Diff - 879-TLLG4401 - Utmel Electronic Limited
Hong Kong, China
Standard LEDs - Through Hole LC Green Tint Diff
879-TLLG4401
Standard LEDs - Through Hole LC Green Tint Diff 879-TLLG4401
Standard LEDs - Through Hole LC Green Tint Diff

Standard LEDs - Through Hole LC Green Tint Diff

Supplier's Site
Led, Green, 2Mcd, 575Nm; Led Color Vishay - 78Y9594 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mcd, 575Nm; Led Color Vishay
78Y9594
Led, Green, 2Mcd, 575Nm; Led Color Vishay 78Y9594
LED, GREEN, 2MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:2mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 2MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:2mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Green;2mcd;3mmDia.;T-1;+/-25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;-40 - 70061504 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;2mcd;3mmDia.;T-1;+/-25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;-40
70061504
LED; Green;2mcd;3mmDia.;T-1;+/-25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;-40 70061504
LED; Green;2mcd;3mmDia.;T -1;+/-25deg;565nm;7m A;1.9V Vf;20V Vr;20mW;-40

LED; Green;2mcd;3mmDia.;T-1;+/-25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;-40

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - TLLG4401 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
TLLG4401
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) TLLG4401
Green-yellow 3.2mm圆形灯头 Plugin,D=3.2mm Light Emitting Diodes (LED) ROHS

Green-yellow 3.2mm圆形灯头 Plugin,D=3.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7082784 TLLG4401-ND TLLG4401 879-TLLG4401 78Y9594 70061504 TLLG4401
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole Standard LEDs - Through Hole LC Green Tint Diff Led, Green, 2Mcd, 575Nm; Led Color Vishay LED; Green;2mcd;3mmDia.;T-1;+/-25deg;565nm;7mA;1.9V Vf;20V Vr;20mW;-40 Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 3 x 4.5mm Radial
LED Type Green; Green Green Green; Green Green; Green Green Yellow; Green; Green-yellow
Peak Wavelength 575 nm (5750 Å) 565 nm (5650 Å) 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees 50 degrees
Luminous Intensity 2 milliCandela 2 milliCandela 2 milliCandela 2 milliCandela 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2214VW1S - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details