Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete TLLG4401

Description
Win Source Part Number: 1371674-TLLG4401 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: TLLG4401 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 2mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Viewing Angle: 50° Wavelength - Dominant: 569nm Wavelength - Peak: 565nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371674-TLLG4401 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: TLLG4401 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 2mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Viewing Angle: 50° Wavelength - Dominant: 569nm Wavelength - Peak: 565nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - TLLG4401 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
TLLG4401
Optoelectronics - LED Indication - Discrete TLLG4401
Win Source Part Number: 1371674-TLLG4401 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: TLLG4401 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 2mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Viewing Angle: 50° Wavelength - Dominant: 569nm Wavelength - Peak: 565nm

Win Source Part Number: 1371674-TLLG4401
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1
Base Product Number: TLLG4401
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 6.10mm
Lens Transparency: Diffused
Millicandela Rating: 2mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 2mA
Viewing Angle: 50°
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm

Buy Now Datasheet
Singapore, Singapore
Color Led Lighting
125-TLLG4401
Color Led Lighting 125-TLLG4401
LED Uni-Color Green 565nm 2-Pin T-1 T/R Product overview: TLLG4401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLLG4401 can be used for catalog matching and distributor lookup.

LED Uni-Color Green 565nm 2-Pin T-1 T/R Product overview: TLLG4401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLLG4401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number TLLG4401 125-TLLG4401
Product Name Optoelectronics - LED Indication - Discrete Color Led Lighting
Unlock Full Specs
to access all available technical data