Vishay Precision Group LED Indication - Discrete TLLE4401

Description
Yellow 589nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLLE4401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLLE4401-ND
LED Indication - Discrete TLLE4401-ND
Yellow 589nm LED Indication - Discrete 1.8V Radial

Yellow 589nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 17Mcd, 589Nm; Led Color Vishay - 62W0944 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 17Mcd, 589Nm; Led Color Vishay
62W0944
Led, Yellow, T-1 (3Mm), 17Mcd, 589Nm; Led Color Vishay 62W0944
LED, YELLOW, T-1 (3MM), 17MCD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:589nm; Luminous Intensity:17mcd; Viewing Angle:60°; Lens Shape:RoundRoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 17MCD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:589nm; Luminous Intensity:17mcd; Viewing Angle:60°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site
Led, Yellow, Th, 17Mcd, 589Nm Rohs Compliant Vishay - 58AJ2757 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, Th, 17Mcd, 589Nm Rohs Compliant Vishay
58AJ2757
Led, Yellow, Th, 17Mcd, 589Nm Rohs Compliant Vishay 58AJ2757
LED, YELLOW, TH, 17MCD, 589NM ROHS COMPLIANT: YES

LED, YELLOW, TH, 17MCD, 589NM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLE4401
Standard LEDs - Through Hole TLLE4401
Standard LEDs - Through Hole Yellow 589nm 17mcd

Standard LEDs - Through Hole Yellow 589nm 17mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLLE4401-ND 62W0944 58AJ2757 TLLE4401
Product Name LED Indication - Discrete Led, Yellow, T-1 (3Mm), 17Mcd, 589Nm; Led Color Vishay Led, Yellow, Th, 17Mcd, 589Nm Rohs Compliant Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 591 nm (5910 Å) 589 nm (5890 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 17 milliCandela 17 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details