Vishay Precision Group LED Indication - Discrete TLHY6405

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1155-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1155-ND
LED Indication - Discrete 751-1155-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 14Mcd, 594Nm; Led Color Vishay - 33C1364 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 14Mcd, 594Nm; Led Color Vishay
33C1364
Led, Yellow, T-1 3/4 (5Mm), 14Mcd, 594Nm; Led Color Vishay 33C1364
LED, YELLOW, T-1 3/4 (5MM), 14MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:14mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 14MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:14mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Yellow;10mcd;5.8mm;T-1-3/4;30mA;2.4V;+/-30deg;585nm;6V;100mW;-20d - 70061554 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;10mcd;5.8mm;T-1-3/4;30mA;2.4V;+/-30deg;585nm;6V;100mW;-20d
70061554
LED; Yellow;10mcd;5.8mm;T-1-3/4;30mA;2.4V;+/-30deg;585nm;6V;100mW;-20d 70061554
High Efficiency LED in 5 mm Dia. Tinted Diffused Package, Yellow Color, 100 mW Power Dissipation Small mechanical tolerances Suitable for DC and high peak current Wide viewing angle Luminous intensity categorized Without stand-offs Lead-free device 30 ° angle of half intensity, 1 A surge forward current, 100 °C junction temperature, 50 pF junction capacitance. For standard applications like general indicating and lighting purposes. Wide viewing angle of these devices provides a high on-off contrast.

High Efficiency LED in 5 mm Dia. Tinted Diffused Package, Yellow Color, 100 mW Power Dissipation

  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Wide viewing angle
  • Luminous intensity categorized
  • Without stand-offs
  • Lead-free device
    30 ° angle of half intensity, 1 A surge forward current, 100 °C junction temperature, 50 pF junction capacitance. For standard applications like general indicating and lighting purposes. Wide viewing angle of these devices provides a high on-off contrast.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY6405
Standard LEDs - Through Hole TLHY6405
Standard LEDs - Through Hole Yellow Tint Diffused

Standard LEDs - Through Hole Yellow Tint Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1155-ND 33C1364 70061554 TLHY6405
Product Name LED Indication - Discrete Led, Yellow, T-1 3/4 (5Mm), 14Mcd, 594Nm; Led Color Vishay LED; Yellow;10mcd;5.8mm;T-1-3/4;30mA;2.4V;+/-30deg;585nm;6V;100mW;-20d Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm) 5.8mm
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 594 nm (5940 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 14 milliCandela 14 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details