Vishay Precision Group LED Indication - Discrete TLHY6401

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1154-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1154-ND
LED Indication - Discrete 751-1154-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY6401
Standard LEDs - Through Hole TLHY6401
Standard LEDs - Through Hole Yellow Tint Non-Diff 25-50mcd@10mA

Standard LEDs - Through Hole Yellow Tint Non-Diff 25-50mcd@10mA

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 12Mcd, 594Nm; Led Color Vishay - 33C1363 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 12Mcd, 594Nm; Led Color Vishay
33C1363
Led, Yellow, T-1 3/4 (5Mm), 12Mcd, 594Nm; Led Color Vishay 33C1363
LED, YELLOW, T-1 3/4 (5MM), 12MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:12mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 12MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:12mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1154-ND TLHY6401 33C1363
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 12Mcd, 594Nm; Led Color Vishay
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 594 nm (5940 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ series side view chip LED - SML-A12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details