Vishay Precision Group LED Indication - Discrete TLHY6400

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1153-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1153-ND
LED Indication - Discrete 751-1153-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LEDs - 7088032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay TLHY6400 LED

Vishay TLHY6400 LED

Supplier's Site
LEDs - 7088032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay TLHY6400 LED

Vishay TLHY6400 LED

Supplier's Site
LEDs - 1652931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay TLHY6400 LED

Vishay TLHY6400 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY6400
Standard LEDs - Through Hole TLHY6400
Standard LEDs - Through Hole Yellow Tint Diffused

Standard LEDs - Through Hole Yellow Tint Diffused

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 10Mcd, 594Nm; Led Color Vishay - 33C1362 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 10Mcd, 594Nm; Led Color Vishay
33C1362
Led, Yellow, T-1 3/4 (5Mm), 10Mcd, 594Nm; Led Color Vishay 33C1362
LED, YELLOW, T-1 3/4 (5MM), 10MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:10mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 10MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:10mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1153-ND 7088032 7088032P TLHY6400 33C1362
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 10Mcd, 594Nm; Led Color Vishay
LED Package: Radial 5mm T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 594 nm (5940 Å) 594 nm (5940 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees
Luminous Intensity 10 milliCandela 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
EXCELED™ Series Mini-mold Chip LED - SMLEN3BC8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details