Vishay Precision Group LED Indication - Discrete TLHY5405

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHY5405-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHY5405-ND
LED Indication - Discrete TLHY5405-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Led, 5Mm, Yellow; Led Colour Vishay - 78Y9593 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Yellow; Led Colour Vishay
78Y9593
Led, 5Mm, Yellow; Led Colour Vishay 78Y9593
LED, 5MM, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:14mcd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:14mcd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Yellow; 10 mcd (Typ.); 5.8 mm; T-13/4; 30 mA; 2.4 V (Typ.); 6 V (Typ.) - 70061552 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow; 10 mcd (Typ.); 5.8 mm; T-13/4; 30 mA; 2.4 V (Typ.); 6 V (Typ.)
70061552
LED; Yellow; 10 mcd (Typ.); 5.8 mm; T-13/4; 30 mA; 2.4 V (Typ.); 6 V (Typ.) 70061552
High Efficiency LED Lamp, 30 mA Forward Current, 2.4 (Typ.) Forward Voltage, 585 nm Peak Wavelength Small mechanical tolerances Suitable for DC and high peak current Wide viewing angle Luminous intensity categorized Lead-free Developed for standard applications like general indicating and lighting purposes. It is housed in a 5 mm tinted diffused plastic package. The wide viewing angle of these devices provides a high brightness.

High Efficiency LED Lamp, 30 mA Forward Current, 2.4 (Typ.) Forward Voltage, 585 nm Peak Wavelength

  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Wide viewing angle
  • Luminous intensity categorized
  • Lead-free
    Developed for standard applications like general indicating and lighting purposes. It is housed in a 5 mm tinted diffused plastic package. The wide viewing angle of these devices provides a high brightness.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY5405
Standard LEDs - Through Hole TLHY5405
Standard LEDs - Through Hole Yellow Tinted Diff 6.3-10mcd@10mA

Standard LEDs - Through Hole Yellow Tinted Diff 6.3-10mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHY5405-ND 78Y9593 70061552 TLHY5405
Product Name LED Indication - Discrete Led, 5Mm, Yellow; Led Colour Vishay LED; Yellow; 10 mcd (Typ.); 5.8 mm; T-13/4; 30 mA; 2.4 V (Typ.); 6 V (Typ.) Standard LEDs - Through Hole
LED Package: Radial 5.8mm
LED Type Yellow Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 14 milliCandela 14 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Small chip LED with reflector - SML-M13DT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers