Vishay Precision Group LED Indication - Discrete TLHY5401

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHY5401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHY5401-ND
LED Indication - Discrete TLHY5401-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY5401
Standard LEDs - Through Hole TLHY5401
Standard LEDs - Through Hole Yellow Tinted Diff 4.0-7.0mcd@10mA

Standard LEDs - Through Hole Yellow Tinted Diff 4.0-7.0mcd@10mA

Buy Now Datasheet
Led, Yellow, Th, 12Mcd, 594Nm Rohs Compliant Vishay - 58AJ2754 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, Th, 12Mcd, 594Nm Rohs Compliant Vishay
58AJ2754
Led, Yellow, Th, 12Mcd, 594Nm Rohs Compliant Vishay 58AJ2754
LED, YELLOW, TH, 12MCD, 594NM ROHS COMPLIANT: YES

LED, YELLOW, TH, 12MCD, 594NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHY5401-ND TLHY5401 58AJ2754
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, Th, 12Mcd, 594Nm Rohs Compliant Vishay
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1045623-APA2107LVBC/D - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details
3 suppliers