Vishay Precision Group LEDs TLHY5400

Description
LED Yellow 625nm 60deg Diffused 5mm
Request a Quote Datasheet
Description
LED Yellow 625nm 60deg Diffused 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7088038 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Yellow 625nm 60deg Diffused 5mm

LED Yellow 625nm 60deg Diffused 5mm

Supplier's Site
LEDs - 7088038P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Yellow 625nm 60deg Diffused 5mm

LED Yellow 625nm 60deg Diffused 5mm

Supplier's Site
LEDs - 1777636 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Yellow 625nm 60deg Diffused 5mm

LED Yellow 625nm 60deg Diffused 5mm

Supplier's Site
LED Indication - Discrete - TLHY5400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHY5400-ND
LED Indication - Discrete TLHY5400-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY5400
Standard LEDs - Through Hole TLHY5400
Standard LEDs - Through Hole Yellow Tint Diffused

Standard LEDs - Through Hole Yellow Tint Diffused

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 10Mcd, 594Nm; Led Color Vishay - 58K2494 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 10Mcd, 594Nm; Led Color Vishay
58K2494
Led, Yellow, T-1 3/4 (5Mm), 10Mcd, 594Nm; Led Color Vishay 58K2494
LED, YELLOW, T-1 3/4 (5MM), 10MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:10mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 10MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:10mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site
LED; Yellow;3.5mcd;5.8mm;T-1-3/4;30mA;2.4V;+/-30deg;585nm;6V;100mW - 70061551 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;3.5mcd;5.8mm;T-1-3/4;30mA;2.4V;+/-30deg;585nm;6V;100mW
70061551
LED; Yellow;3.5mcd;5.8mm;T-1-3/4;30mA;2.4V;+/-30deg;585nm;6V;100mW 70061551
High Efficiency LED in mm Dia. Tinted Diffused Package, Yellow Color, 100 mW Power Dissipation Small mechanical tolerances Suitable for DC and high peak current Wide viewing angle Luminous intensity categorized With stand-offs Lead-free device 30 ° angle of half intensity, 1 A surge forward current, 100 °C junction temperature, 50 pF junction capacitance.

High Efficiency LED in mm Dia. Tinted Diffused Package, Yellow Color, 100 mW Power Dissipation

  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Wide viewing angle
  • Luminous intensity categorized
  • With stand-offs
  • Lead-free device
    30 ° angle of half intensity, 1 A surge forward current, 100 °C junction temperature, 50 pF junction capacitance.
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7088038 7088038P TLHY5400-ND TLHY5400 58K2494 70061551
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 10Mcd, 594Nm; Led Color Vishay LED; Yellow;3.5mcd;5.8mm;T-1-3/4;30mA;2.4V;+/-30deg;585nm;6V;100mW
LED Package: 5mm Radial T-1 3/4 (5mm) 5.8mm
LED Type Yellow; Yellow Yellow Yellow; Yellow Yellow
Peak Wavelength 625 nm (6250 Å) 585 nm (5850 Å) 594 nm (5940 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees
Luminous Intensity 10 milliCandela 10 milliCandela 10 milliCandela 3.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details