Vishay Intertechnology, Inc. LED Indication - Discrete TLHY5201

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1149-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1149-ND
LED Indication - Discrete 751-1149-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-1149-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 28 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2081-6-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
4 suppliers