Vishay Precision Group LED Indication - Discrete TLHY5200

Description
Yellow 588nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1148-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1148-ND
LED Indication - Discrete 751-1148-ND
Yellow 588nm LED Indication - Discrete 2V Radial

Yellow 588nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 50Mcd, 594Nm; Led Color Vishay - 58K2492 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 50Mcd, 594Nm; Led Color Vishay
58K2492
Led, Yellow, T-1 3/4 (5Mm), 50Mcd, 594Nm; Led Color Vishay 58K2492
LED, YELLOW, T-1 3/4 (5MM), 50MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:50mcd; Viewing Angle:14°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 50MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:50mcd; Viewing Angle:14°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY5200
Standard LEDs - Through Hole TLHY5200
Standard LEDs - Through Hole Yellow Tint Non-Diff

Standard LEDs - Through Hole Yellow Tint Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1148-ND 58K2492 TLHY5200
Product Name LED Indication - Discrete Led, Yellow, T-1 3/4 (5Mm), 50Mcd, 594Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 594 nm (5940 Å)
Viewing Angle 28 degrees 14 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details