The Vishay TLHY4600 is a yellow LED in a T-1 (3 mm) package, featuring a luminous intensity of 3.5 mcd and a dominant wavelength of 594 nm. It is designed for applications requiring a wide viewing angle of ± 60 degrees, making it suitable for status indicators, background illumination, and readout lights. The LED operates at a forward current of 20 mA and has a forward voltage of 2.4 V. It can withstand a reverse voltage of up to 6 V and has a maximum power dissipation of 100 mW. The operating temperature range is from -20 to +100 °C, and it is RoHS compliant. This LED is categorized for luminous intensity and wavelength, allowing for uniform appearance when assembled with other LEDs.
Yellow 588nm LED Indication - Discrete 2.4V Radial
LED, YELLOW, T-1 (3MM), 3.5MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:3.5mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Standard LEDs - Through Hole Yellow Tint Diffused
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 751-TLHY4600-ND | 58K2490 | TLHY4600 |
| Product Name | LED Indication - Discrete | Led, Yellow, T-1 (3Mm), 3.5Mcd, 594Nm; Led Color Vishay | Standard LEDs - Through Hole |
| LED Package: | Radial | T-1 (3mm) | |
| LED Type | Yellow | Yellow; Yellow | |
| Peak Wavelength | 585 nm (5850 Å) | 594 nm (5940 Å) | |
| Viewing Angle | 120 degrees | 60 degrees | |
| Luminous Intensity | 3.5 milliCandela | 3.5 milliCandela |