Vishay Precision Group LEDs TLHY4405

Description
LED Uni-Color Yellow 585nm T-1
Request a Quote Datasheet
Description
LED Uni-Color Yellow 585nm T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7082771 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LEDs - 7082771P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LEDs - 1777346 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LED Indication - Discrete - 751-1144-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1144-ND
LED Indication - Discrete 751-1144-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - TLHY4405 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
TLHY4405
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) TLHY4405
10mA 588nm Yellow 60° 2.4V Plugin Light Emitting Diodes (LED) ROHS

10mA 588nm Yellow 60° 2.4V Plugin Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY4405
Standard LEDs - Through Hole TLHY4405
Standard LEDs - Through Hole Yellow Tinted Diff 6.3-10mcd@10mA

Standard LEDs - Through Hole Yellow Tinted Diff 6.3-10mcd@10mA

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 585 Nm, 2.4 V, 20 Ma, 10 Mcd Rohs Compliant Vishay - 98K1558 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 585 Nm, 2.4 V, 20 Ma, 10 Mcd Rohs Compliant Vishay
98K1558
Led, Yellow, T-1 (3Mm), 585 Nm, 2.4 V, 20 Ma, 10 Mcd Rohs Compliant Vishay 98K1558
LED, Yellow, T-1 (3mm), 585 nm, 2.4 V, 20 mA, 10 mcd RoHS Compliant: Yes

LED, Yellow, T-1 (3mm), 585 nm, 2.4 V, 20 mA, 10 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7082771 7082771P 751-1144-ND TLHY4405 TLHY4405 98K1558
Product Name LEDs LEDs LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - Through Hole Led, Yellow, T-1 (3Mm), 585 Nm, 2.4 V, 20 Ma, 10 Mcd Rohs Compliant Vishay
LED Package: 3mm Radial
LED Type Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 594 nm (5940 Å) 585 nm (5850 Å) 588 nm (5880 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 10 milliCandela 11 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details