Vishay Precision Group LED Indication - Discrete TLHY4401

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHY4401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHY4401-ND
LED Indication - Discrete TLHY4401-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LEDs - 7082778 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LEDs - 7082778P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LEDs - 1777348 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
Led, Yellow, T-1 (3Mm), 5Mcd, 594Nm; Led Color Vishay - 33C1347 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 5Mcd, 594Nm; Led Color Vishay
33C1347
Led, Yellow, T-1 (3Mm), 5Mcd, 594Nm; Led Color Vishay 33C1347
LED, YELLOW, T-1 (3MM), 5MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:5mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 5MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:5mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
Led, Yellow, T-1 (3Mm), 594 Nm, 2.4 V, 20 Ma, 10.5 Mcd Rohs Compliant Vishay - 48W3513 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 594 Nm, 2.4 V, 20 Ma, 10.5 Mcd Rohs Compliant Vishay
48W3513
Led, Yellow, T-1 (3Mm), 594 Nm, 2.4 V, 20 Ma, 10.5 Mcd Rohs Compliant Vishay 48W3513
LED, Yellow, T-1 (3mm), 594 nm, 2.4 V, 20 mA, 10.5 mcd RoHS Compliant: Yes

LED, Yellow, T-1 (3mm), 594 nm, 2.4 V, 20 mA, 10.5 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY4401
Standard LEDs - Through Hole TLHY4401
Standard LEDs - Through Hole Yellow Tint Diffused

Standard LEDs - Through Hole Yellow Tint Diffused

Buy Now Datasheet
LED; Yellow;5mcd;3.2mm;T-1;30mA;2.4V;+/-30deg;585nm;GaAsP on GaP;100mW - 70061584 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;5mcd;3.2mm;T-1;30mA;2.4V;+/-30deg;585nm;GaAsP on GaP;100mW
70061584
LED; Yellow;5mcd;3.2mm;T-1;30mA;2.4V;+/-30deg;585nm;GaAsP on GaP;100mW 70061584
High Efficiency LED, T-1 Package, Yellow Color, Lead-Free Device Small mechanical tolerances Suitable for DC and high peak current Wide viewing angle Luminous intensity categorized Yellow and green color categorized Lead-free device It is housed in a 3 mm tinted diffused plastic package

High Efficiency LED, T-1 Package, Yellow Color, Lead-Free Device

  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Wide viewing angle
  • Luminous intensity categorized
  • Yellow and green color categorized
  • Lead-free device
    It is housed in a 3 mm tinted diffused plastic package
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHY4401-ND 7082778 7082778P 33C1347 48W3513 TLHY4401 70061584
Product Name LED Indication - Discrete LEDs LEDs Led, Yellow, T-1 (3Mm), 5Mcd, 594Nm; Led Color Vishay Led, Yellow, T-1 (3Mm), 594 Nm, 2.4 V, 20 Ma, 10.5 Mcd Rohs Compliant Vishay Standard LEDs - Through Hole LED; Yellow;5mcd;3.2mm;T-1;30mA;2.4V;+/-30deg;585nm;GaAsP on GaP;100mW
LED Package: Radial 3mm T-1 (3mm) 3.2mm
LED Type Yellow Yellow; Yellow Yellow; Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 594 nm (5940 Å) 594 nm (5940 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees
Luminous Intensity 10.5 milliCandela 5 milliCandela 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLR-343VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details