Vishay Precision Group LEDs TLHY4400

Description
LED Uni-Color Yellow 585nm T-1
Request a Quote Datasheet
Description
LED Uni-Color Yellow 585nm T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7082769 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LEDs - 7082769P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LEDs - 1777345 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LED Indication - Discrete - TLHY4400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHY4400-ND
LED Indication - Discrete TLHY4400-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY4400
Standard LEDs - Through Hole TLHY4400
Standard LEDs - Through Hole Yellow Tint Diffused

Standard LEDs - Through Hole Yellow Tint Diffused

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 3Mcd, 594Nm; Led Color Vishay - 58K2489 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 3Mcd, 594Nm; Led Color Vishay
58K2489
Led, Yellow, T-1 (3Mm), 3Mcd, 594Nm; Led Color Vishay 58K2489
LED, YELLOW, T-1 (3MM), 3MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:3mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 3MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:3mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7082769 7082769P TLHY4400-ND TLHY4400 58K2489
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 (3Mm), 3Mcd, 594Nm; Led Color Vishay
LED Package: 3mm Radial T-1 (3mm)
LED Type Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 594 nm (5940 Å) 585 nm (5850 Å) 594 nm (5940 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees
Luminous Intensity 3 milliCandela 10 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12Y8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers