Yellow 588nm LED Indication - Discrete 2.4V Radial
Yellow 588nm LED Indication - Discrete 2.4V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | TLHY4400-AS12ZCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Yellow |
| Peak Wavelength | 585 nm (5850 Å) |
| Viewing Angle | 60 degrees |