Vishay Precision Group LED Indication - Discrete TLHY4205

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHY4205-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHY4205-ND
LED Indication - Discrete TLHY4205-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Led, 3Mm, Yellow; Led Colour Vishay - 78Y9592 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Yellow; Led Colour Vishay
78Y9592
Led, 3Mm, Yellow; Led Colour Vishay 78Y9592
LED, 3MM, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:20mcd; Viewing Angle:22°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 3MM, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:20mcd; Viewing Angle:22°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY4205
Standard LEDs - Through Hole TLHY4205
Standard LEDs - Through Hole Yellow Clear Tinted 10-20mcd@10mA

Standard LEDs - Through Hole Yellow Clear Tinted 10-20mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHY4205-ND 78Y9592 TLHY4205
Product Name LED Indication - Discrete Led, 3Mm, Yellow; Led Colour Vishay Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 44 degrees 22 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details