Vishay Intertechnology, Inc. LED Indication - Discrete TLHY4201

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHY4201-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHY4201-ND
LED Indication - Discrete TLHY4201-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 15Mcd, 594Nm; Led Color Vishay - 33C1344 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 15Mcd, 594Nm; Led Color Vishay
33C1344
Led, Yellow, T-1 (3Mm), 15Mcd, 594Nm; Led Color Vishay 33C1344
LED, YELLOW, T-1 (3MM), 15MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:15mcd; Viewing Angle:22°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 15MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:15mcd; Viewing Angle:22°; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY4201
Standard LEDs - Through Hole TLHY4201
Standard LEDs - Through Hole Yellow Clear Tinted 6.3-15mcd@10mA

Standard LEDs - Through Hole Yellow Clear Tinted 6.3-15mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHY4201-ND 33C1344 TLHY4201
Product Name LED Indication - Discrete Led, Yellow, T-1 (3Mm), 15Mcd, 594Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 594 nm (5940 Å)
Viewing Angle 44 degrees 22 degrees
Luminous Intensity 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details